Same Sky Speakers CMS-2008-018L200

Description
SPEAKER, 20X8MMX3DEEP, PEN
Request a Quote Datasheet
Description
SPEAKER, 20X8MMX3DEEP, PEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-2008-018L200-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 20X8MMX3DEEP, PEN

SPEAKER, 20X8MMX3DEEP, PEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-2008-018L200-ND
Product Name Speakers
Resonance Frequency 280 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 15.43 inch (392 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details