Same Sky Speakers CMS-18163-24L200

Description
SPEAKER, 18 X 16MM RECTANGLE, 3.
Request a Quote Datasheet
Description
SPEAKER, 18 X 16MM RECTANGLE, 3.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-18163-24L200-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 18 X 16MM RECTANGLE, 3.

SPEAKER, 18 X 16MM RECTANGLE, 3.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-18163-24L200-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details