Same Sky Speakers CMS-181345-18SP-X8

Description
SPEAKER, 18 X 13 MM, 4.5 MM DEEP
Request a Quote Datasheet
Description
SPEAKER, 18 X 13 MM, 4.5 MM DEEP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-181345-18SP-X8-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 18 X 13 MM, 4.5 MM DEEP

SPEAKER, 18 X 13 MM, 4.5 MM DEEP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-181345-18SP-X8-ND
Product Name Speakers
Resonance Frequency 950 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526792 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details