Same Sky Speakers CMS-181325-078S

Description
8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4624-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4624-ND
Speakers 102-4624-ND
8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4624-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102757 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details