Same Sky Speakers CMS-181325-078L100B-67

Description
8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-181325-078L100B-67-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-181325-078L100B-67-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Home Audio, In-Wall Speaker - HSi 275 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details