Same Sky Speakers CMS-181325-078L100A

Description
8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-181325-078L100A-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-181325-078L100A-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 102757 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Home Audio, Outdoor Speaker - Voyager Metro Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details