Same Sky Speakers CMS-16093-078SP-67

Description
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-5009-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-5009-ND
Speakers 102-5009-ND
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-5009-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 7560124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.47 inch (12 mm)
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 4 Ω) - 13W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90.2 dB
Resonance Frequency 1020 Hz
View Details