Tymphany Corporation XT Tweeter, 1" (25 mm), ring radiator, NdFeB motor, no faceplate, 4 ohm XT25SC40-04

Description
Peerless Gold Tweeters (XT25SC40-04) XT Tweeter, 1" (25 mm), ring radiator, NdFeB motor, no faceplate, 4 ohm
Description
Peerless Gold Tweeters (XT25SC40-04) XT Tweeter, 1" (25 mm), ring radiator, NdFeB motor, no faceplate, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
XT Tweeter, 1
Cupertino, CA, USA
XT Tweeter, 1" (25 mm), ring radiator, NdFeB motor, no faceplate, 4 ohm
XT25SC40-04
XT Tweeter, 1" (25 mm), ring radiator, NdFeB motor, no faceplate, 4 ohm XT25SC40-04
Peerless Gold Tweeters (XT25SC40-04) XT Tweeter, 1" (25 mm), ring radiator, NdFeB motor, no faceplate, 4 ohm

Peerless Gold Tweeters (XT25SC40-04)
XT Tweeter, 1" (25 mm), ring radiator, NdFeB motor, no faceplate, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number XT25SC40-04
Product Name XT Tweeter, 1" (25 mm), ring radiator, NdFeB motor, no faceplate, 4 ohm
Nominal Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details