Same Sky Speakers CMS-160916-30-2

Description
6 Ohms General Purpose Speaker 700mW 440Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms General Purpose Speaker 700mW 440Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4207-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4207-ND
Speakers 102-4207-ND
6 Ohms General Purpose Speaker 700mW 440Hz ~ 20kHz Top Rectangular

6 Ohms General Purpose Speaker 700mW 440Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4207-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 7166453 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
Home Audio, Soundbar - SoundWare XS Digital Cinema - Boston Acoustics, Inc.
Specs
Nominal Power 250 watts
Frequency Response 39 to 20000 Hz
Size 3.75 inch (95 mm)
View Details