Same Sky Speakers CMS-15116-SP

Description
6 Ohms Low Profile Speaker 940mW 467.5Hz ~ 15kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms Low Profile Speaker 940mW 467.5Hz ~ 15kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4356-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4356-ND
Speakers 102-4356-ND
6 Ohms Low Profile Speaker 940mW 467.5Hz ~ 15kHz Top Rectangular

6 Ohms Low Profile Speaker 940mW 467.5Hz ~ 15kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4356-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speakers - 1812073 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Size 2.13 inch (54 mm)
View Details
Oval Speakers - CES720V240CA08FPN350TR - Challenge Electronics
Specs
SPL 92 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details