Same Sky Speakers CMS-151135-18SP-X8

Description
SPEAKER, 15 X 11 MM, 3.5 MM DEEP
Request a Quote Datasheet
Description
SPEAKER, 15 X 11 MM, 3.5 MM DEEP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-151135-18SP-X8-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 15 X 11 MM, 3.5 MM DEEP

SPEAKER, 15 X 11 MM, 3.5 MM DEEP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-151135-18SP-X8-ND
Product Name Speakers
Resonance Frequency 950 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Size 3.94 inch (100 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details