Same Sky Speakers CMS-151135-078L100B-67

Description
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-151135-078L100B-67-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-151135-078L100B-67-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Miniature Speakers - 102764 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 5 watts
Impedance 4 ohms
View Details
W0v3 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi H460T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 70 watts
Impedance 4 to 8 ohms
Sensitivity 92 dB
View Details