Same Sky Speakers CMS-151135-076SP

Description
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4628-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4628-ND
Speakers 102-4628-ND
6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

6 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4628-ND
Product Name Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
Home Audio, Outdoor Speaker - Voyager Metro II Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details