Same Sky Speakers CMS-131304-SMT-TR

Description
SPEAKER, 13 MM SQUARE, 4 MM DEEP
Request a Quote Datasheet
Description
SPEAKER, 13 MM SQUARE, 4 MM DEEP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-131304-SMT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 13 MM SQUARE, 4 MM DEEP

SPEAKER, 13 MM SQUARE, 4 MM DEEP

Buy Now Datasheet
Speakers - 2223-CMS-131304-SMT-TR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 13 MM SQUARE, 4 MM DEEP

SPEAKER, 13 MM SQUARE, 4 MM DEEP

Buy Now Datasheet
Speakers - 2223-CMS-131304-SMT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 13 MM SQUARE, 4 MM DEEP

SPEAKER, 13 MM SQUARE, 4 MM DEEP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-131304-SMT-TRDKR-ND
Product Name Speakers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102780 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Impedance 16 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details