Same Sky Microphones CMR-2747PB-A

Description
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Noise Cancelling (-47dB ±3dB @ 94dB SPL) PC Pins
Request a Quote Datasheet
Description
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Noise Cancelling (-47dB ±3dB @ 94dB SPL) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 102-1731-ND - DigiKey
Thief River Falls, MN, United States
Microphones
102-1731-ND
Microphones 102-1731-ND
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Noise Cancelling (-47dB ±3dB @ 94dB SPL) PC Pins

100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Noise Cancelling (-47dB ±3dB @ 94dB SPL) PC Pins

Buy Now Datasheet
Audio Products - Microphones - CMR-2747PB-A - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
CMR-2747PB-A
Audio Products - Microphones CMR-2747PB-A
MIC COND ANLG NC -47DB 0.236DIA

MIC COND ANLG NC -47DB 0.236DIA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number 102-1731-ND CMR-2747PB-A
Product Name Microphones Audio Products - Microphones
Sensitivity 4.47 mV/Pa (30797 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details