Same Sky Microphones CMC-6027-32T

Description
50Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-32dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
50Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-32dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 102-4098-ND - DigiKey
Thief River Falls, MN, United States
Microphones
102-4098-ND
Microphones 102-4098-ND
50Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-32dB ±3dB @ 94dB SPL) Solder Pads

50Hz ~ 10kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-32dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - CMC-6027-32T - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
CMC-6027-32T
Audio Products - Microphones CMC-6027-32T
MIC COND ANLG OMNI -32DB 0.236D

MIC COND ANLG OMNI -32DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number 102-4098-ND CMC-6027-32T
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - MICPAT-D - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Noise Canceling Microphones - CEM-N9750EAA544NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details