Same Sky Microphones CMC-2742PBJ-A

Description
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) PC Pins
Request a Quote Datasheet
Description
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 102-1726-ND - DigiKey
Thief River Falls, MN, United States
Microphones
102-1726-ND
Microphones 102-1726-ND
100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) PC Pins

100Hz ~ 20kHz Analog Microphone Electret Condenser 2V ~ 10V Omnidirectional (-42dB ±3dB @ 94dB SPL) PC Pins

Buy Now Datasheet
Audio Products - Microphones CMC-2742PBJ-A
MIC COND ANLG OMNI -42DB 0.236D

MIC COND ANLG OMNI -42DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 102-1726-ND CMC-2742PBJ-A
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details