AUDIX Corporation Wireless Systems Microphone W3OM7 Wireless Microphone

Description
RAD-360 System with OM7 Dynamic Handheld Transmitter The Audix RAD-360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating in the UHF band between 614-662 MHz, The RAD-360 is designed for a wide range of professional applications. Users of this wireless must be eligible and licensed under FCC regulation Part 74.832. The RAD-360 features easy-to-use and easy-to-read menu driven displays in every component of the system. Both the receiver and the transmitter are synthesizer controlled via Phase Locked Loop (PLL) for stable Radio Frequency (RF) signals. Applications: Lead vocals Backing vocals
Datasheet
Description
RAD-360 System with OM7 Dynamic Handheld Transmitter The Audix RAD-360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating in the UHF band between 614-662 MHz, The RAD-360 is designed for a wide range of professional applications. Users of this wireless must be eligible and licensed under FCC regulation Part 74.832. The RAD-360 features easy-to-use and easy-to-read menu driven displays in every component of the system. Both the receiver and the transmitter are synthesizer controlled via Phase Locked Loop (PLL) for stable Radio Frequency (RF) signals. Applications: Lead vocals Backing vocals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Systems Microphone - W3OM7 Wireless Microphone - AUDIX Corporation
Wilsonville, OR, USA
Wireless Systems Microphone
W3OM7 Wireless Microphone
Wireless Systems Microphone W3OM7 Wireless Microphone
RAD-360 System with OM7 Dynamic Handheld Transmitter The Audix RAD-360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating in the UHF band between 614-662 MHz, The RAD-360 is designed for a wide range of professional applications. Users of this wireless must be eligible and licensed under FCC regulation Part 74.832. The RAD-360 features easy-to-use and easy-to-read menu driven displays in every component of the system. Both the receiver and the transmitter are synthesizer controlled via Phase Locked Loop (PLL) for stable Radio Frequency (RF) signals. Applications: Lead vocals Backing vocals

RAD-360 System with OM7 Dynamic Handheld Transmitter

The Audix RAD-360 is a frequency agile UHF wireless microphone system with 193 selectable frequencies and dual tuner, true diversity receivers. Operating in the UHF band between 614-662 MHz, The RAD-360 is designed for a wide range of professional applications. Users of this wireless must be eligible and licensed under FCC regulation Part 74.832. The RAD-360 features easy-to-use and easy-to-read menu driven displays in every component of the system. Both the receiver and the transmitter are synthesizer controlled via Phase Locked Loop (PLL) for stable Radio Frequency (RF) signals.

Applications:

  • Lead vocals
  • Backing vocals
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number W3OM7 Wireless Microphone
Product Name Wireless Systems Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers