Same Sky Speakers CLS0571M-L152

Description
8 Ohms Low Profile Speaker 200mW 530Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Low Profile Speaker 200mW 530Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1541-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1541-ND
Speakers 102-1541-ND
8 Ohms Low Profile Speaker 200mW 530Hz ~ 20kHz Top Round

8 Ohms Low Profile Speaker 200mW 530Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1541-ND
Product Name Speakers
Resonance Frequency 530 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.57 inch (40 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details