Same Sky Speakers CLS0501M-L152

Description
8 Ohms Low Profile Speaker 200mW 550Hz ~ 13kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Low Profile Speaker 200mW 550Hz ~ 13kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1540-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1540-ND
Speakers 102-1540-ND
8 Ohms Low Profile Speaker 200mW 550Hz ~ 13kHz Top Round

8 Ohms Low Profile Speaker 200mW 550Hz ~ 13kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1540-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 512774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
Car Audio, Full Range Speaker - SR65 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
W1v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details