Same Sky Speakers CLS0271M-L152

Description
8 Ohms Low Profile Speaker 100mW 530Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Low Profile Speaker 100mW 530Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1554-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1554-ND
Speakers 102-1554-ND
8 Ohms Low Profile Speaker 100mW 530Hz ~ 20kHz Top Round

8 Ohms Low Profile Speaker 100mW 530Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1554-ND
Product Name Speakers
Resonance Frequency 530 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 102751 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
XT Tweeter, 1
Specs
Nominal Power 110 watts
Sensitivity 90.8 dB
Resonance Frequency 436 Hz
View Details