Same Sky Speakers CLS0231MA3E-L152

Description
32 Ohms Low Profile Speaker 200mW 680Hz ~ 7kHz Top Round
Request a Quote Datasheet
Description
32 Ohms Low Profile Speaker 200mW 680Hz ~ 7kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1557-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1557-ND
Speakers 102-1557-ND
32 Ohms Low Profile Speaker 200mW 680Hz ~ 7kHz Top Round

32 Ohms Low Profile Speaker 200mW 680Hz ~ 7kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1557-ND
Product Name Speakers
Resonance Frequency 680 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526794 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details