Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 100.7 CFM (2.82m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-A238B-226-435-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 101 SCFM (171 m³/hr) |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) |
| Maximum Sound Level | 43.5 dbA |
| Nominal Voltage | 24 volts |