Same Sky Speakers CES-571423-28PMB

Description
8 Ohms General Purpose Speaker 2W 560Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 560Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CES-571423-28PMB-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 2W 560Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 2W 560Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CES-571423-28PMB-ND
Product Name Speakers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speakers - TA6FC00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 178 Hz
View Details