Same Sky Speakers CES-361811-18PM-67

Description
8 Ohms General Purpose, Enclosure Included Speaker 1W 720Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose, Enclosure Included Speaker 1W 720Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CES-361811-18PM-67-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose, Enclosure Included Speaker 1W 720Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose, Enclosure Included Speaker 1W 720Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CES-361811-18PM-67-ND
Product Name Speakers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details