Same Sky Speakers CES-26138-16L030

Description
6 Ohms General Purpose, Enclosure Included Speaker 1.2W 500Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms General Purpose, Enclosure Included Speaker 1.2W 500Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CES-26138-16L030-ND - DigiKey
Thief River Falls, MN, United States
6 Ohms General Purpose, Enclosure Included Speaker 1.2W 500Hz ~ 20kHz Top Rectangular

6 Ohms General Purpose, Enclosure Included Speaker 1.2W 500Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CES-26138-16L030-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 408 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details