Same Sky Speakers CDS-4410-54SP

Description
SPEAKER, 45 MM, 10 MM DEEP, PU+P
Request a Quote Datasheet
Description
SPEAKER, 45 MM, 10 MM DEEP, PU+P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CDS-4410-54SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 45 MM, 10 MM DEEP, PU+P

SPEAKER, 45 MM, 10 MM DEEP, PU+P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CDS-4410-54SP-ND
Product Name Speakers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716973 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.47 inch (12 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details