Same Sky Speakers CDS-40288-L100

Description
8 Ohms General Purpose Speaker 6W 520Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 6W 520Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3551-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3551-ND
Speakers 102-3551-ND
8 Ohms General Purpose Speaker 6W 520Hz ~ 10kHz Top Rectangular

8 Ohms General Purpose Speaker 6W 520Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3551-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Speaker Drivers - 3643307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.12 inch (130 mm)
View Details
Car Audio, Full Range Speaker - SE60 - Boston Acoustics, Inc.
Specs
Nominal Power 55 watts
Maximum Power 150 watts
Impedance 4 ohms
View Details