Same Sky Speakers CDS-4020-16

Description
16 Ohms General Purpose Speaker 1.5W 440Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
16 Ohms General Purpose Speaker 1.5W 440Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CDS-4020-16-ND - DigiKey
Thief River Falls, MN, United States
16 Ohms General Purpose Speaker 1.5W 440Hz ~ 20kHz Top Oval, Rectangular Frame

16 Ohms General Purpose Speaker 1.5W 440Hz ~ 20kHz Top Oval, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CDS-4020-16-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details