Same Sky Speakers CDS-27204

Description
4 Ohms General Purpose Speaker 2W 680Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 2W 680Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3546-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3546-ND
Speakers 102-3546-ND
4 Ohms General Purpose Speaker 2W 680Hz ~ 20kHz Top Rectangular

4 Ohms General Purpose Speaker 2W 680Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3546-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7675373P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
View Details
Marine Speaker - CMAR5T-W - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Nominal Power 20 watts
Application Loudspeaker
View Details
 - 3180 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 115 dB
Nominal Power 175 watts
Impedance 4 ohms
View Details