Same Sky Speakers CDS-27204-L1006

Description
4 Ohms General Purpose Speaker 2W 680Hz ~ 20kHz Top Round, Rectangular Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 2W 680Hz ~ 20kHz Top Round, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-5589-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-5589-ND
Speakers 102-5589-ND
4 Ohms General Purpose Speaker 2W 680Hz ~ 20kHz Top Round, Rectangular Frame

4 Ohms General Purpose Speaker 2W 680Hz ~ 20kHz Top Round, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-5589-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
CB-5 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details