Same Sky Speakers CDS-25148

Description
8 Ohms General Purpose Speaker 1.5W 600Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1.5W 600Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3544-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3544-ND
Speakers 102-3544-ND
8 Ohms General Purpose Speaker 1.5W 600Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 1.5W 600Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3544-ND
Product Name Speakers
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
Oval Speakers - CES710O255CD08RPN250STR - Challenge Electronics
Specs
SPL 86 dB
Nominal Power 3 watts
Maximum Power 5 watts
View Details