Same Sky Speakers CDS-20144

Description
4 Ohms General Purpose Speaker 1W 480Hz ~ 20kHz Top Oval
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 1W 480Hz ~ 20kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3542-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3542-ND
Speakers 102-3542-ND
4 Ohms General Purpose Speaker 1W 480Hz ~ 20kHz Top Oval

4 Ohms General Purpose Speaker 1W 480Hz ~ 20kHz Top Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3542-ND
Product Name Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 3643357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
Speakers - 2603-CAC52-04W34-34-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 345 Hz
View Details