Same Sky Miniature Speakers CDS-20144-L100

Description
Same Sky CDS-20144-L100
Request a Quote Datasheet
Description
Same Sky CDS-20144-L100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Speakers - 2596134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596134
Miniature Speakers 2596134
Same Sky CDS-20144-L100

Same Sky CDS-20144-L100

Supplier's Site
Miniature Speakers - 2596135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596135
Miniature Speakers 2596135
Same Sky CDS-20144-L100

Same Sky CDS-20144-L100

Supplier's Site
Miniature Speakers - 2596135P - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596135P
Miniature Speakers 2596135P
Same Sky CDS-20144-L100

Same Sky CDS-20144-L100

Supplier's Site
Speakers - 102-3543-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3543-ND
Speakers 102-3543-ND
4 Ohms General Purpose Speaker 1W 480Hz ~ 20kHz Top Oval

4 Ohms General Purpose Speaker 1W 480Hz ~ 20kHz Top Oval

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Speakers Speakers
Product Number 2596134 102-3543-ND
Product Name Miniature Speakers Speakers
SPL 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7675377P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.1000 watts
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details