Same Sky Speakers CDMG16008-03

Description
8 Ohms General Purpose Speaker 300mW 600Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 300mW 600Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CDMG16008-03-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 300mW 600Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 300mW 600Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number CDMG16008-03-ND
Product Name Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102780 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Impedance 16 ohms
View Details
Car Audio, Subwoofer - G215 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details
Powered Subwoofer with Dual 13.5-inch Subwoofer Drivers, 3800 watts - g213-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 163265.31 g (5760.00 oz)
Application Automotive
View Details