Same Sky Speakers CDMG15008-03A

Description
8 Ohms General Purpose Speaker 300mW 900Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 300mW 900Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CDMG15008-03A-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 300mW 900Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 300mW 900Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number CDMG15008-03A-ND
Product Name Speakers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 102775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
Ceiling Mount Loudspeaker - DX-IC10 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Application MusicAudio; Paging
View Details
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details