Same Sky Speakers CDMG15008-03

Description
8 Ohms General Purpose Speaker 300mW 900Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 300mW 900Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CDMG15008-03-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 300mW 900Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 300mW 900Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number CDMG15008-03-ND
Product Name Speakers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
Round Speakers - CE-1508S26F - Challenge Electronics
Challenge Electronics
Specs
SPL 89 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details