Same Sky Speakers CDMG13008L-02

Description
8 Ohms General Purpose Speaker 200mW 1.05kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 200mW 1.05kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CDMG13008L-02-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 200mW 1.05kHz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 200mW 1.05kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number CDMG13008L-02-ND
Product Name Speakers
Resonance Frequency 1050 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 7716979P - RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
Low-profile, Two-way Passive Coaxial Loudspeaker - C-IC6 - Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Size 6.00 inch (152 mm)
Application Loudspeaker; MusicAudio
View Details
 - PROGRAMME 1LT - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 30 watts
Impedance 6 ohms
Sensitivity 87 dB
View Details