TDB/LDB series toxic gas alarm detector adopts long life electrochemical sensor technique, it is mainly applied in steel, chemical and other fields for the detection and alarm of toxic gas leakage.
| Cubic Sensor and Instrument Co.,Ltd. | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | TDB/LDB Series |
| Product Name | Handheld Toxic Gas Detector |
| Measurement Type | Trace |
| Gas Types | Toxic; CO2; (100ppm, 0-500ppm); H2S; (0-100ppm) |
| Display | Digital |
| Instrument Type | Detector |