CTS Corporation Clock Module VFJA1491C-30.720M-30.720M

Description
The VFJA1491C is a Jitter Attenuator which accepts an input reference clock up to 200 MHz and provides an output frequency up to 200 MHz. The output frequency is determined by a VCXO designed for low phase noise. The VFJA1491C is available in a 14 mm x 9 mm surface mount package.
Request a Quote
Description
The VFJA1491C is a Jitter Attenuator which accepts an input reference clock up to 200 MHz and provides an output frequency up to 200 MHz. The output frequency is determined by a VCXO designed for low phase noise. The VFJA1491C is available in a 14 mm x 9 mm surface mount package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
The VFJA1491C is a Jitter Attenuator which accepts an input reference clock up to 200 MHz and provides an output frequency up to 200 MHz. The output frequency is determined by a VCXO designed for low phase noise. The VFJA1491C is available in a 14 mm x 9 mm surface mount package.

The VFJA1491C is a Jitter Attenuator which accepts an input reference clock up to 200 MHz and provides an output frequency up to 200 MHz. The output frequency is determined by a VCXO designed for low phase noise. The VFJA1491C is available in a 14 mm x 9 mm surface mount package.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category IC Clocks
Product Number VFJA1491C-30.720M-30.720M
Product Name Clock Module
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100315W-QMLV - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-11-ND - DigiKey
Specs
Device Type Clock Generator
Features / Standards Lead-Free
View Details
Clock Buffers, Drivers - CYW255OXC-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Clock Driver
Bus Interface Clock
Package Type Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers