CTS Corporation Duplexer USD028A

Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote Datasheet
Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - USD028A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
USD028A
Duplexer USD028A
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number USD028A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 942-897 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.7500 dB
RX (Low) 925 to 915 MHz
View Details
RF Multiplexers - 3157-LDPQ-550-252+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 8-SMD, No Lead
Return Loss 16 to 19 dB
View Details
Multiplexer - DP-1015 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
2900 MHz / 5800 MHz / 8700 MHz Triplexer - AD2900-5800-8700TR317 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details