CTS Corporation Duplexer USD026A

Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote Datasheet
Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - USD026A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
USD026A
Duplexer USD026A
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number USD026A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Duplexer - 5o40621120 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 650 to 2700MHz - UIYDX100200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Passive MMIC 9GHz Diplexer/Reflectionless Filter - MDPX-00005PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details