Mini-Circuits RF Multiplexers RDP-2150+

Description
DIPLEXER, DC-10/40-2150 MHZ, 50
Request a Quote Datasheet
Description
DIPLEXER, DC-10/40-2150 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-RDP-2150+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-RDP-2150+TR-ND
RF Multiplexers 3157-RDP-2150+TR-ND
DIPLEXER, DC-10/40-2150 MHZ, 50

DIPLEXER, DC-10/40-2150 MHZ, 50

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Multiplexers
RDP-2150+
RF and Wireless - RF Multiplexers RDP-2150+
DIPLEXER, DC-10/40-2150 MHZ, 50

DIPLEXER, DC-10/40-2150 MHZ, 50

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-RDP-2150+TR-ND RDP-2150+
Product Name RF Multiplexers RF and Wireless - RF Multiplexers
Device Type Diplexer Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 829_1795_2045_2590MHz QPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 698 to 2690 MHz
View Details
RF Multiplexers - 3157-ZDSS-5G6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 8 to 10 dB
View Details
824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Passive MMIC 5GHz Diplexer/Reflectionless Filter - MDPX-00003PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 28000 MHz
View Details