Anatech Electronics, Inc. 900 MHz Cavity Duplexer AD898-937D196

Description
900 MHz Cavity Duplexer
Request a Quote
Description
900 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 MHz Cavity Duplexer - AD898-937D196 - Anatech Electronics, Inc.
Garfield, NJ, United States
900 MHz Cavity Duplexer
AD898-937D196
900 MHz Cavity Duplexer AD898-937D196
900 MHz Cavity Duplexer

900 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD898-937D196
Product Name 900 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

14.4-14.92 GHz / 15.15-15.35 GHz Duplexer - AE14660-15250DB5310 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 10 dB
View Details
446.25-456.25 MHz / 470.475-480.475 MHz Cavity Duplexer - AD451-475D396 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
1600-2000 MHz / 2150-2400 MHz Cavity Duplexer - AE1800-2275DB5491 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 18 dB
View Details
1735-1760 MHz/ 1830-1855 MHz -GSM-Cavity Diplexer - AE1747-1842DB170 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details