Anatech Electronics, Inc. 450 MHz, Block C/H/I, Duplexer AD462-452D328

Description
450 MHz, Block C/H/I, Duplexer
Request a Quote
Description
450 MHz, Block C/H/I, Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz, Block C/H/I, Duplexer - AD462-452D328 - Anatech Electronics, Inc.
Garfield, NJ, United States
450 MHz, Block C/H/I, Duplexer
AD462-452D328
450 MHz, Block C/H/I, Duplexer AD462-452D328
450 MHz, Block C/H/I, Duplexer

450 MHz, Block C/H/I, Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD462-452D328
Product Name 450 MHz, Block C/H/I, Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

663-915 MHz / 1326-2745 MHz Low Band Diplexer - AE789-2035DB5526 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer - AD1950-2140D390 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
406-414 MHz / 434-442 MHz Cavity Duplexer - AD410-438D383 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details