CTS Corporation Oscillators MXO45HS-2C-64M000000

Description
64MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)
Request a Quote Datasheet
Description
64MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-MXO45HS-2C-64M000000-ND - DigiKey
Thief River Falls, MN, United States
64MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

64MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

Buy Now Datasheet
Oscillators - MXO45HS-2C-64M000000 - 901577-MXO45HS-2C-64M000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MXO45HS-2C-64M000000
901577-MXO45HS-2C-64M000000
Oscillators - MXO45HS-2C-64M000000 901577-MXO45HS-2C-64M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 901577-MXO45HS-2C-64 M000000 Series: MXO45HS Operating Temperature Range: -20°C ~ 70°C Features: 64 MHz XO (Standard) HCMOS, TTL Oscillator 5V - 8-DIP, 4 Leads (Half Size, Metal Can) Package: 8-DIP, 4 Leads (Half Size, Metal Can) Package: Tray Mounting: Through Hole Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MXO45HS-2C-64M0000, MXO45HS-64.0000, MX045HS-64.000, MXO45HS-64M0000, CTX177, CTX177-ND, 110-MXO45HS-2C-64M00 0000, MXO45HS-2C-64.0000, MXO45HS-2C-64.000

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 901577-MXO45HS-2C-64M000000
Series: MXO45HS
Operating Temperature Range: -20°C ~ 70°C
Features: 64 MHz XO (Standard) HCMOS, TTL Oscillator 5V - 8-DIP, 4 Leads (Half Size, Metal Can)
Package: 8-DIP, 4 Leads (Half Size, Metal Can)
Package: Tray
Mounting: Through Hole
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MXO45HS-2C-64M0000, MXO45HS-64.0000, MX045HS-64.000, MXO45HS-64M0000, CTX177, CTX177-ND, 110-MXO45HS-2C-64M000000, MXO45HS-2C-64.0000, MXO45HS-2C-64.000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 110-MXO45HS-2C-64M000000-ND 901577-MXO45HS-2C-64M000000
Product Name Oscillators Oscillators - MXO45HS-2C-64M000000
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Features / Standards Lead-Free
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-75+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7556IPD - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details