ECS Inc. International Surface Mount Oscillators ECS-2018-270-BN

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2018 series is a subminiature SMD clock oscillator designed for high-density applications, operating at 1.8 V with a frequency range of 0.750 to 50.000 MHz. It features a 2.5 x 2.0 mm foot-print, HCMOS output with 15 pF load, and supply current ranging from 2.5 mA to 3.5 mA depending on frequency. Frequency stability options include ±100, ±50, or ±25 PPM, with operating temperatures of -10 to +70 °C or extended -40 to +85 °C for the N option. The device consumes 10 μA in standby mode, exhibits 45/55 % output symmetry, 10 ns rise/fall times, and complies with RoHS standards. Packaging is tape and reel, and the unit is sealed with AuSn, featuring a ceramic base and metal lid.

Datasheet Summary
Powered by GS/AI

The ECS-2018 series is a subminiature SMD clock oscillator designed for high-density applications, operating at 1.8 V with a frequency range of 0.750 to 50.000 MHz. It features a 2.5 x 2.0 mm foot-print, HCMOS output with 15 pF load, and supply current ranging from 2.5 mA to 3.5 mA depending on frequency. Frequency stability options include ±100, ±50, or ±25 PPM, with operating temperatures of -10 to +70 °C or extended -40 to +85 °C for the N option. The device consumes 10 μA in standby mode, exhibits 45/55 % output symmetry, 10 ns rise/fall times, and complies with RoHS standards. Packaging is tape and reel, and the unit is sealed with AuSn, featuring a ceramic base and metal lid.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2018-270-BN - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2018-270-BN
Surface Mount Oscillators ECS-2018-270-BN
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC1411DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1411DKR-ND
Oscillators XC1411DKR-ND
27MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1411TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1411TR-ND
Oscillators XC1411TR-ND
27MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1411CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1411CT-ND
Oscillators XC1411CT-ND
27MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2018-270-BN XC1411DKR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 27 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.400-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - XC264-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers