CTS Corporation Duplexer KFF6686A

Description
800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure and subscriber applications. Weight: 2.37 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote
Description
800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure and subscriber applications. Weight: 2.37 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - KFF6686A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
KFF6686A
Duplexer KFF6686A
800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure and subscriber applications. Weight: 2.37 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure and subscriber applications. Weight: 2.37 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number KFF6686A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Diplexer, 5-65/85-1220 MHz, 75Ω - DPLB-6585A0+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 65 MHz
TX (High) 85 to 1220 MHz
View Details
Duplexer / Diplexer 650 to 2700MHz - UIYDX100200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer - 5o401812970 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 5 dB
View Details
806-894 MHz / 902-960 MHz Cavity Duplexer - AD850-931D399 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 20 dB
View Details