The TP-4050 is a triplexer designed to combine or split signals at harmonic frequencies using low-pass, bandpass, and high-pass filters, with bias passed between the low-frequency port and the common port. It operates over frequency ranges of 4.0 to 5.0 GHz, 8.0 to 10.0 GHz, and 12.0 to 15.0 GHz, with typical insertion loss of 0.5 dB at minimum frequency and 0.6 dB at maximum frequency for each band. It has a power rating of 50 W CW and uses 2.92mm female connectors. The device is connectorized for design-in and test and measurement applications.
Maury’s line of diplexers (DP-series) and triplexers (TP-series) are designed for applications which require combining/ splitting signals at or around harmonic frequencies (nFo) and are connectorized for design-in and test and measurement applications. DP-series diplexers are designed using low-pass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port. TP-series triplexers are designed using low-pass, bandpass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port.
| Maury Microwave | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | TP-4050 |
| Product Name | Multiplexer |
| Device Type | Multiplexer |