CTS Corporation Band Pass Filter KFF6595A

Description
1550 MHz InMarSat/GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in subscriber and infrastructure InMarSat Applications. Weight: 2.03 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1550 MHz InMarSat/GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in subscriber and infrastructure InMarSat Applications. Weight: 2.03 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6595A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6595A
Band Pass Filter KFF6595A
1550 MHz InMarSat/GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in subscriber and infrastructure InMarSat Applications. Weight: 2.03 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1550 MHz InMarSat/GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in subscriber and infrastructure InMarSat Applications. Weight: 2.03 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6595A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1550 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-EQY-2-24+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Package Type Surface Mount; 8-TFDFN Exposed Pad
View Details
2 suppliers
L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details
2.5-29GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF02P529K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 2500 to 29000 MHz
Insertion Loss 1.5 dB
View Details